☰
DC1869A
DC1869A
Active
Description:  LT3667 DEMO BOARD - 6V TO 40V IN
Manufacturer:  Analog Devices
Datasheet:   DC1869A Datasheet
History Price: $148.6
In Stock: 37520
DC1869A Specification
Specification
Part No
DC1869A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down with LDO
Outputs and Type
3, Non-Isolated
Voltage - Output
2.5V, 3.3V, 5V
Current - Output
400mA, 200mA, 200mA
Voltage - Input
6V ~ 40V
Regulator Topology
Boost
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LT3667
Power - Output
-
DC1869A Related Parts
DC1015A
DC1015A
Analog Devices
BOARD EVAL FOR LTC3602EUF
DC1023A
DC1023A
Analog Devices
BOARD DEMO FOR LT3505EDD
DC1024A-A
DC1024A-A
Analog Devices
BOARD DEMO FOR LT3494EDDB
DC1024A-B
DC1024A-B
Analog Devices
BOARD DEMO FOR LT3494AEDDB
DC1028A
DC1028A
Analog Devices
EVAL BOARD BUCK REG LT3513
DC1031A-A
DC1031A-A
Analog Devices
BOARD EVAL FOR LTC3725/6
DC1031A-B
DC1031A-B
Analog Devices
BOARD EVAL FOR LTC3725/6
DC1031A-C
DC1031A-C
Analog Devices
BOARD EVAL FOR LTC3725/6
DC1032A
DC1032A
Analog Devices
BOARD EVAL FOR LTC3725/6
DC1037A
DC1037A
Analog Devices
BOARD EVAL FOR LT3470EDDB
DC1038A-A
DC1038A-A
Analog Devices
EVAL BOARD FOR LT3837
DC1038A-B
DC1038A-B
Analog Devices
EVAL BOARD FOR LT3837
DC1869A Compare Parts
  • DC1869A vs DC1998A
  • DC1869A vs DC1997A-B
  • DC1869A vs DC1997A-A
  • DC1869A vs DC1994A
  • DC1869A vs DC1992A
  • DC1869A vs DC1989B-C
  • DC1869A vs DC1989B-B
  • DC1869A vs DC1989B-A
  • DC1869A vs DC1989A-C
  • DC1869A vs DC1989A-B
  • DC1869A vs DC1989A-A
  • DC1869A vs DC1988A
  • DC1869A vs DC1987A
  • DC1869A vs DC1980A
  • DC1869A vs DC1976A-B
  • DC1869A vs DC1976A-A
  • DC1869A vs DC1973A
  • DC1869A vs DC1963A
  • DC1869A vs DC1961A
  • DC1869A vs DC195A
  • DC1869A vs DC1958A
  • DC1869A vs DC1956A
  • DC1869A vs DC1953A
  • DC1869A vs DC194A-B
  • DC1869A vs DC194A-A
  • DC1869A vs DC1949A
  • DC1869A vs DC1940A
  • DC1869A vs DC1939A
  • DC1869A vs DC1934A
  • DC1869A vs DC1928A
  • DC1869A vs DC1924A
  • DC1869A vs DC1923A
  • DC1869A vs DC1922A
  • DC1869A vs DC1921A
  • DC1869A vs DC1909A
  • DC1869A vs DC1905A
  • DC1869A vs DC1901A
  • DC1869A vs DC1900A
  • DC1869A vs DC1898A
  • DC1869A vs DC1897B
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described