Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC1869A
DC1869A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LT3667 DEMO BOARD - 6V TO 40V IN
Manufacturer:
Analog Devices
Datasheet:
DC1869A Datasheet
History Price: $148.6
In Stock: 37520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC1869A vs DC1956A
Part No
DC1869A
DC1956A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Up
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
2.5V, 3.3V, 5V
50V
Current - Output
400mA, 200mA, 200mA
2mA
Voltage - Input
6V ~ 40V
2.7V ~ 12V
Regulator Topology
Boost
Boost
Frequency - Switching
-
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3667
LT3905
Power - Output
-
-