Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Analog Devices DC1979A
DC1979A
Active
Op Amp Evaluation Boards
Description:
LTC6090 140V RROUT OP AMP DEMO B
Manufacturer:
Analog Devices
Datasheet:
DC1979A Datasheet
History Price: $89.16
In Stock: 1600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC1979A vs DC1192A
Part No
DC1979A
DC1192A
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Channels per IC
1 - Single
1 - Single
Amplifier Type
General Purpose
Current Sense
Output Type
Rail-to-Rail
Single-Ended
Slew Rate
21V/?s
2V/?s
Voltage - Supply, Single/Dual
-
100 kHz
Board Type
90 mA
1 mA
Supplied Contents
2.8 mA
240 ?A
Utilized IC / Part
9.5V ~ 140V, ?.75V ~ 70V
2.85V ~ 36V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LTC6090
LT6105