☰
DC2168A
DC2168A
Active
Description:  LTC6433-15 DEMO BOARD - 100KHZ T
Manufacturer:  Analog Devices
Datasheet:   DC2168A Datasheet
History Price: $178.32
In Stock: 44720
DC2168A vs DC2402A
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Channels per IC
1 - Single
2 - Dual
Amplifier Type
General Purpose
General Purpose
Output Type
Single-Ended
Single-Ended, Rail-to-Rail
Slew Rate
-
70V/?s
Voltage - Supply, Single/Dual
2 GHz
90 MHz
Board Type
-
30 mA
Supplied Contents
95 mA
3.3 mA
Utilized IC / Part
4.75V ~ 5.25V
3V ~ 12.6V, ?.5V ~ 6.3V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LTC6433-15
LT6237