Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Analog Devices DC2402A
DC2402A
Active
Op Amp Evaluation Boards
Description:
DEMO BOARD FOR LT6237
Manufacturer:
Analog Devices
Datasheet:
DC2402A Datasheet
History Price: $29.72
In Stock: 3440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2402A Specification
Specification
Part No
DC2402A
Category
Op Amp Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
2 - Dual
Amplifier Type
General Purpose
Output Type
Single-Ended, Rail-to-Rail
Slew Rate
70V/?s
Voltage - Supply, Single/Dual
90 MHz
Board Type
30 mA
Supplied Contents
3.3 mA
Utilized IC / Part
3V ~ 12.6V, ?.5V ~ 6.3V
Current - Supply (Main IC)
Fully Populated
-3db Bandwidth
Board(s)
Current - Output / Channel
LT6237
DC2402A PDF Datasheet
DC2402A Datasheet
Click and Download: DC2402A Datasheet
DC2402A Related Parts
DC2168A
Analog Devices
LTC6433-15 DEMO BOARD - 100KHZ T
DC2193A
Analog Devices
DEMO BOARD LT6118 POR APABILITY
DC2261A-A
Analog Devices
EVAL BOARD FOR LT6119-1
DC2261A-B
Analog Devices
EVAL BOARD FOR LT6119-2
DC2319A-A
Analog Devices
EVAL BOARD FOR LTC6363
DC2398A
Analog Devices
LTC6373 DEMO BOARD
DC2403A
Analog Devices
EVAL BOARD ADC DRIVER LT6200
DC2414A
Analog Devices
EVAL BOARD LTC6268 LTC6268-10
DC2443A
Analog Devices
DEMO BOARD FOR LT6375 HIGH VCM D
DC2473A
Analog Devices
DEMO BRD FOR LTC6419
DC2487A
Analog Devices
DEMO BOARD FOR LTC6363
DC2551A-A
Analog Devices
DEMO BOARD FOR LT1997
DC2402A Compare Parts
DC2402A vs DC2839A
DC2402A vs DC2837A-B
DC2402A vs DC2837A-A
DC2402A vs DC2808A
DC2402A vs DC2807A
DC2402A vs DC2803A
DC2402A vs DC2746A
DC2402A vs DC2655A-C
DC2402A vs DC2655A-B
DC2402A vs DC2655A-A
DC2402A vs DC2623A
DC2402A vs DC2622A
DC2402A vs DC2551A-C
DC2402A vs DC2551A-B
DC2402A vs DC2551A-A
DC2402A vs DC2487A
DC2402A vs DC2473A
DC2402A vs DC2443A
DC2402A vs DC2414A
DC2402A vs DC2403A
DC2402A vs DC2398A
DC2402A vs DC2319A-A
DC2402A vs DC2261A-B
DC2402A vs DC2261A-A
DC2402A vs DC2193A
DC2402A vs DC2168A
DC2402A vs DC2655A
DC2402A vs DC2551A
Customer Reviews
4.95 out of 5.00 stars from 159 customer reviews from all over the world
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.