☰
DC2276A
DC2276A
Active
Description:  DEMO BOARD LT3091EDE
Manufacturer:  Analog Devices
Datasheet:   DC2276A Datasheet
History Price: $118.88
In Stock: 14560
DC2276A vs DC2491A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Channels per IC
1 - Single
1 - Single
Voltage - Output
-1.25V, -2.5V, -5V, -12V or -15V
3.3V
Current - Output
1.5A
500mA
Voltage - Input
-1.5V ~ -36V
3.8V ~ 20V
Regulator Type
Negative Adjustable
Positive Adjustable
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3091
LT3045