☰
DC2491A
DC2491A
Active
Description:  DEMO BOARD FOR LT3045
Manufacturer:  Analog Devices
Datasheet:   DC2491A Datasheet
History Price: $106.98
In Stock: 30160
DC2491A Specification
Specification
Part No
DC2491A
Category
Linear Voltage Regulator Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Voltage - Output
3.3V
Current - Output
500mA
Voltage - Input
3.8V ~ 20V
Regulator Type
Positive Adjustable
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LT3045
DC2491A PDF Datasheet
DC2491A Related Parts
DC2072A
DC2072A
Analog Devices
LT3065 DEMO BOARD - 45V, 500MA L
DC2177A-A
DC2177A-A
Analog Devices
LT3061 DEMO BOARD
DC2177A-B
DC2177A-B
Analog Devices
LT3062 DEMO BOARD
DC2177A-C
DC2177A-C
Analog Devices
LT3063 DEMO BOARD
DC2246B
DC2246B
Analog Devices
DEMO BOARD LT3042EDD
DC2276A
DC2276A
Analog Devices
DEMO BOARD LT3091EDE
DC2279A
DC2279A
Analog Devices
DEMO BOARD FOR LT3088EDD
DC2318A
DC2318A
Analog Devices
DEMO BOARD FOR LT3089EDF
DC2362A
DC2362A
Analog Devices
LT3033 DEMO BOARD
DC2437A
DC2437A
Analog Devices
LT3066 DEMO BOARD - 45V, 500MA L
DC2593A
DC2593A
Analog Devices
LT3045EDD-1 DEMO BOARD 20V, 500M
DC2624A
DC2624A
Analog Devices
LT3094 DEMO BOARD - 0.8VRMS NOIS
DC2491A Compare Parts
  • DC2491A vs DC2783A
  • DC2491A vs DC2637A
  • DC2491A vs DC2624A
  • DC2491A vs DC2593A
  • DC2491A vs DC2437A
  • DC2491A vs DC2362A
  • DC2491A vs DC2318A
  • DC2491A vs DC2279A
  • DC2491A vs DC2276A
  • DC2491A vs DC2246B
  • DC2491A vs DC2177A-C
  • DC2491A vs DC2177A-B
  • DC2491A vs DC2177A-A
  • DC2491A vs DC2072A
  • DC2491A vs DC2246A
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.