☰
DC2398A
DC2398A
Active
Description:  LTC6373 DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC2398A Datasheet
History Price: $66.03
In Stock: 10320
DC2398A vs DC2403A
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Channels per IC
1 - Single
1 - Single
Amplifier Type
Instrumentation
General Purpose
Output Type
Differential
Single-Ended, Rail-to-Rail
Slew Rate
12V/?s
50V/?s
Voltage - Supply, Single/Dual
7.5 MHz
-
Board Type
47 mA
90 mA
Supplied Contents
4.4 mA
20 mA
Utilized IC / Part
?.5V ~ 18V
2.5V ~ 12.6V, ?.25V ~ 6.3V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LTC6373
LT6200