☰
DC2403A
DC2403A
Active
Description:  EVAL BOARD ADC DRIVER LT6200
Manufacturer:  Analog Devices
Datasheet:   DC2403A Datasheet
History Price: $29.72
In Stock: 46560
DC2403A Specification
Specification
Part No
DC2403A
Category
Op Amp Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
General Purpose
Output Type
Single-Ended, Rail-to-Rail
Slew Rate
50V/?s
Voltage - Supply, Single/Dual
-
Board Type
90 mA
Supplied Contents
20 mA
Utilized IC / Part
2.5V ~ 12.6V, ?.25V ~ 6.3V
Current - Supply (Main IC)
Fully Populated
-3db Bandwidth
Board(s)
Current - Output / Channel
LT6200
DC2403A PDF Datasheet
DC2403A Related Parts
DC2168A
DC2168A
Analog Devices
LTC6433-15 DEMO BOARD - 100KHZ T
DC2193A
DC2193A
Analog Devices
DEMO BOARD LT6118 POR APABILITY
DC2261A-A
DC2261A-A
Analog Devices
EVAL BOARD FOR LT6119-1
DC2261A-B
DC2261A-B
Analog Devices
EVAL BOARD FOR LT6119-2
DC2319A-A
DC2319A-A
Analog Devices
EVAL BOARD FOR LTC6363
DC2398A
DC2398A
Analog Devices
LTC6373 DEMO BOARD
DC2402A
DC2402A
Analog Devices
DEMO BOARD FOR LT6237
DC2414A
DC2414A
Analog Devices
EVAL BOARD LTC6268 LTC6268-10
DC2443A
DC2443A
Analog Devices
DEMO BOARD FOR LT6375 HIGH VCM D
DC2473A
DC2473A
Analog Devices
DEMO BRD FOR LTC6419
DC2487A
DC2487A
Analog Devices
DEMO BOARD FOR LTC6363
DC2551A-A
DC2551A-A
Analog Devices
DEMO BOARD FOR LT1997
DC2403A Compare Parts
  • DC2403A vs DC2839A
  • DC2403A vs DC2837A-B
  • DC2403A vs DC2837A-A
  • DC2403A vs DC2808A
  • DC2403A vs DC2807A
  • DC2403A vs DC2803A
  • DC2403A vs DC2746A
  • DC2403A vs DC2655A-C
  • DC2403A vs DC2655A-B
  • DC2403A vs DC2655A-A
  • DC2403A vs DC2623A
  • DC2403A vs DC2622A
  • DC2403A vs DC2551A-C
  • DC2403A vs DC2551A-B
  • DC2403A vs DC2551A-A
  • DC2403A vs DC2487A
  • DC2403A vs DC2473A
  • DC2403A vs DC2443A
  • DC2403A vs DC2414A
  • DC2403A vs DC2402A
  • DC2403A vs DC2398A
  • DC2403A vs DC2319A-A
  • DC2403A vs DC2261A-B
  • DC2403A vs DC2261A-A
  • DC2403A vs DC2193A
  • DC2403A vs DC2168A
  • DC2403A vs DC2655A
  • DC2403A vs DC2551A
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.