Channels per IC
2 - Dual
1 - Single
Amplifier Type
General Purpose
General Purpose
Output Type
Single-Ended, Rail-to-Rail
Single-Ended
Voltage - Supply, Single/Dual
90 MHz
2 GHz
Supplied Contents
3.3 mA
95 mA
Utilized IC / Part
3V ~ 12.6V, ?.5V ~ 6.3V
4.75V ~ 5.25V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LT6237
LTC6433-15