Channels per IC
2 - Dual
1 - Single
Amplifier Type
General Purpose
Instrumentation
Output Type
Single-Ended, Rail-to-Rail
Differential
Voltage - Supply, Single/Dual
90 MHz
7.5 MHz
Supplied Contents
3.3 mA
4.4 mA
Utilized IC / Part
3V ~ 12.6V, ?.5V ~ 6.3V
?.5V ~ 18V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LT6237
LTC6373