Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Analog Devices DC2402A
DC2402A
Active
Op Amp Evaluation Boards
Description:
DEMO BOARD FOR LT6237
Manufacturer:
Analog Devices
Datasheet:
DC2402A Datasheet
History Price: $29.72
In Stock: 3440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2402A vs DC2443A
Part No
DC2402A
DC2443A
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Channels per IC
2 - Dual
1 - Single
Amplifier Type
General Purpose
Difference
Output Type
Single-Ended, Rail-to-Rail
Single-Ended, Rail-to-Rail
Slew Rate
70V/?s
2.4V/?s
Voltage - Supply, Single/Dual
90 MHz
300 kHz
Board Type
30 mA
25 mA
Supplied Contents
3.3 mA
350 ?A
Utilized IC / Part
3V ~ 12.6V, ?.5V ~ 6.3V
3.3V ~ 50V, ?.65V ~ 25V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LT6237
LT6375