☰
DC2402A
DC2402A
Active
Description:  DEMO BOARD FOR LT6237
Manufacturer:  Analog Devices
Datasheet:   DC2402A Datasheet
History Price: $29.72
In Stock: 3440
DC2402A vs DC2487A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Channels per IC
2 - Dual
1 - Single
Amplifier Type
General Purpose
Differential
Output Type
Single-Ended, Rail-to-Rail
Differential, Rail-to-Rail
Slew Rate
70V/?s
75V/?s
Voltage - Supply, Single/Dual
90 MHz
35 MHz
Board Type
30 mA
55 mA
Supplied Contents
3.3 mA
1.9 mA
Utilized IC / Part
3V ~ 12.6V, ?.5V ~ 6.3V
2.8V ~ 11V, ?.4V ~ 5.5V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LT6237
LTC6363