Channels per IC
1 - Single
2 - Dual
Amplifier Type
General Purpose
Differential
Output Type
Single-Ended, Rail-to-Rail
Differential
Slew Rate
50V/?s
1720V/?s
Voltage - Supply, Single/Dual
-
1.4 GHz
Supplied Contents
20 mA
10 mA
Utilized IC / Part
2.5V ~ 12.6V, ?.25V ~ 6.3V
2.7V ~ 5.25V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LT6200
LTC6419