☰
DC2403A
DC2403A
Active
Description:  EVAL BOARD ADC DRIVER LT6200
Manufacturer:  Analog Devices
Datasheet:   DC2403A Datasheet
History Price: $29.72
In Stock: 46560
DC2403A vs DC2487A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Channels per IC
1 - Single
1 - Single
Amplifier Type
General Purpose
Differential
Output Type
Single-Ended, Rail-to-Rail
Differential, Rail-to-Rail
Slew Rate
50V/?s
75V/?s
Voltage - Supply, Single/Dual
-
35 MHz
Board Type
90 mA
55 mA
Supplied Contents
20 mA
1.9 mA
Utilized IC / Part
2.5V ~ 12.6V, ?.25V ~ 6.3V
2.8V ~ 11V, ?.4V ~ 5.5V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LT6200
LTC6363