Channels per IC
1 - Single
1 - Single
Amplifier Type
General Purpose
Voltage Feedback
Output Type
Single-Ended, Rail-to-Rail
Rail-to-Rail
Voltage - Supply, Single/Dual
-
600 MHz
Supplied Contents
20 mA
14.7 mA
Utilized IC / Part
2.5V ~ 12.6V, ?.25V ~ 6.3V
4.5V ~ 12V, ?.25V ~ 6V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LT6200
ADA4899, LTC2387