☰
DC2440A
DC2440A
Active
Description:  LTC3374AEUHF DEMO BOARD HIGH ACC
Manufacturer:  Analog Devices
Datasheet:   DC2440A Datasheet
History Price: $148.6
In Stock: 12360
DC2440A vs DC2016A
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
8, Non-Isolated
1, Non-Isolated
Voltage - Output
1V, 1.2V, 1.5V, 1.8V, 2V, 2.5V, 3V, 3.3V
12V
Current - Output
1A, 1A, 1A, 1A, 1A, 1A, 1A, 1A
3A
Voltage - Input
2.25V ~ 5.5V
6V ~ 35V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
2MHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3374A
LTM8054
Power - Output
-
-