☰
DC2440A
DC2440A
Active
Description:  LTC3374AEUHF DEMO BOARD HIGH ACC
Manufacturer:  Analog Devices
Datasheet:   DC2440A Datasheet
History Price: $148.6
In Stock: 38640
DC2440A Specification
Specification
Part No
DC2440A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
8, Non-Isolated
Voltage - Output
1V, 1.2V, 1.5V, 1.8V, 2V, 2.5V, 3V, 3.3V
Current - Output
1A, 1A, 1A, 1A, 1A, 1A, 1A, 1A
Voltage - Input
2.25V ~ 5.5V
Regulator Topology
Buck
Frequency - Switching
2MHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LTC3374A
Power - Output
-
DC2440A Related Parts
DC2000A
DC2000A
Analog Devices
EVAL BOARD FOR LTC3875EU
DC2002A
DC2002A
Analog Devices
BOARD EVAL FOR LTC3774EUHE
DC2003A
DC2003A
Analog Devices
LTC3622 DEMO BOARD- 2.7V TO 17V
DC2005A
DC2005A
Analog Devices
BOARD EVAL FOR LTC3624EDD
DC2006A-A
DC2006A-A
Analog Devices
BOARD EVAL FOR LTC3862EUH
DC2006A-B
DC2006A-B
Analog Devices
BOARD EVAL FOR LTC3862EUH
DC2007A-A
DC2007A-A
Analog Devices
EVAL BOARD FOR LTM4630
DC2007A-B
DC2007A-B
Analog Devices
EVAL BOARD FOR LTM4630
DC2007A-C
DC2007A-C
Analog Devices
EVAL BOARD FOR LTM4630
DC2010A
DC2010A
Analog Devices
BOARD EVAL FOR LT8612
DC2011A
DC2011A
Analog Devices
LT8613 DEMO BOARD - 5.8V TO 42V
DC2012A
DC2012A
Analog Devices
BOARD EVAL FOR LT8610A
DC2440A Compare Parts
  • DC2440A vs DC2989A
  • DC2440A vs DC2985A
  • DC2440A vs DC2984A
  • DC2440A vs DC297A
  • DC2440A vs DC2965A
  • DC2440A vs DC2958A-C
  • DC2440A vs DC2958A-B
  • DC2440A vs DC2958A-A
  • DC2440A vs DC2937A
  • DC2440A vs DC2929A
  • DC2440A vs DC2924A-B
  • DC2440A vs DC2924A-A
  • DC2440A vs DC2922A-B
  • DC2440A vs DC2922A-A
  • DC2440A vs DC2918A
  • DC2440A vs DC2910A
  • DC2440A vs DC290A-B
  • DC2440A vs DC2907A
  • DC2440A vs DC289A
  • DC2440A vs DC2899A
  • DC2440A vs DC2897A
  • DC2440A vs DC2895A
  • DC2440A vs DC2891A
  • DC2440A vs DC2879A
  • DC2440A vs DC2874A-C
  • DC2440A vs DC2874A-B
  • DC2440A vs DC2874A-A
  • DC2440A vs DC2867A
  • DC2440A vs DC2861A
  • DC2440A vs DC2860A
  • DC2440A vs DC2859A
  • DC2440A vs DC2855A
  • DC2440A vs DC2851A
  • DC2440A vs DC2846A
  • DC2440A vs DC2844A
  • DC2440A vs DC2841A
  • DC2440A vs DC2840A
  • DC2440A vs DC2838A
  • DC2440A vs DC2836A
  • DC2440A vs DC2834A
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!