Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2440A
DC2440A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTC3374AEUHF DEMO BOARD HIGH ACC
Manufacturer:
Analog Devices
Datasheet:
DC2440A Datasheet
History Price: $148.6
In Stock: 38640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2440A vs DC2846A
Part No
DC2440A
DC2846A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
8, Non-Isolated
1, Non-Isolated
Voltage - Output
1V, 1.2V, 1.5V, 1.8V, 2V, 2.5V, 3V, 3.3V
-
Current - Output
1A, 1A, 1A, 1A, 1A, 1A, 1A, 1A
-
Voltage - Input
2.25V ~ 5.5V
4.5V ~ 40V
Regulator Topology
Buck
Boost
Frequency - Switching
2MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3374A
LTC7804
Power - Output
-
-