Channels per IC
2 - Dual
2 - Dual
Amplifier Type
Differential
General Purpose
Output Type
Differential
Single-Ended, Rail-to-Rail
Slew Rate
1720V/?s
70V/?s
Voltage - Supply, Single/Dual
1.4 GHz
90 MHz
Supplied Contents
10 mA
3.3 mA
Utilized IC / Part
2.7V ~ 5.25V
3V ~ 12.6V, ?.5V ~ 6.3V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LTC6419
LT6237