☰
DC2473A
DC2473A
Active
Description:  DEMO BRD FOR LTC6419
Manufacturer:  Analog Devices
Datasheet:   DC2473A Datasheet
History Price: $210.74
In Stock: 25920
DC2473A vs DC2403A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Channels per IC
2 - Dual
1 - Single
Amplifier Type
Differential
General Purpose
Output Type
Differential
Single-Ended, Rail-to-Rail
Slew Rate
1720V/?s
50V/?s
Voltage - Supply, Single/Dual
1.4 GHz
-
Board Type
50 mA
90 mA
Supplied Contents
10 mA
20 mA
Utilized IC / Part
2.7V ~ 5.25V
2.5V ~ 12.6V, ?.25V ~ 6.3V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LTC6419
LT6200