Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Linear Voltage Regulator Evaluation Boards
/ Analog Devices DC2491A
DC2491A
Active
Linear Voltage Regulator Evaluation Boards
Description:
DEMO BOARD FOR LT3045
Manufacturer:
Analog Devices
Datasheet:
DC2491A Datasheet
History Price: $106.98
In Stock: 30160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2491A vs DC2072A
Part No
DC2491A
DC2072A
Category
Linear Voltage Regulator Evaluation Boards
Linear Voltage Regulator Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Channels per IC
1 - Single
1 - Single
Voltage - Output
3.3V
1.2V
Current - Output
500mA
500mA
Voltage - Input
3.8V ~ 20V
5.35V ~ 45V
Regulator Type
Positive Adjustable
Positive Adjustable
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3045
LT3065