☰
DC2491A
DC2491A
Active
Description:  DEMO BOARD FOR LT3045
Manufacturer:  Analog Devices
Datasheet:   DC2491A Datasheet
History Price: $106.98
In Stock: 30160
DC2491A vs DC2279A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Channels per IC
1 - Single
1 - Single
Voltage - Output
3.3V
1.2V, 1.5V, 1.8V, 2.5V, 3.3V or 5V
Current - Output
500mA
800mA
Voltage - Input
3.8V ~ 20V
1.6V ~ 36V
Regulator Type
Positive Adjustable
Positive Adjustable
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3045
LT3088