Channels per IC
1 - Single
2 - Dual
Amplifier Type
Differential
General Purpose
Output Type
Differential
Single-Ended, Rail-to-Rail
Voltage - Supply, Single/Dual
600 MHz
90 MHz
Supplied Contents
27.8 mA
3.3 mA
Utilized IC / Part
2.7V ~ 5.25V
3V ~ 12.6V, ?.5V ~ 6.3V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LTC6404-1
LT6237