Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Analog Devices DC3008A
DC3008A
Active
LED Driver Evaluation Boards
Description:
LT8386 DEMO60V,3A SYNC LED DRVR
Manufacturer:
Analog Devices
Datasheet:
DC3008A Datasheet
History Price: $295.7
In Stock: 10720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC3008A vs DC332A
Part No
DC3008A
DC332A
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Current - Output / Channel
3A
-
Outputs and Type
1, Non-Isolated
5, Non-Isolated
Voltage - Output
52V
4.5V
Features
Dimmable
-
Voltage - Input
4V ~ 56V
3V ~ 4.2V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8386
LTC1682