☰
DC332A
DC332A
Active
Description:  LTC1682CMS8 - WHITE LED DRIVER,
Manufacturer:  Analog Devices
Datasheet:   DC332A Datasheet
History Price: $124.28
In Stock: 3840
DC332A Specification
Specification
Part No
DC332A
Category
LED Driver Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
-
Outputs and Type
5, Non-Isolated
Voltage - Output
4.5V
Features
-
Voltage - Input
3V ~ 4.2V
Supplied Contents
Board(s)
Utilized IC / Part
LTC1682
DC332A PDF Datasheet
DC332A Compare Parts
  • DC332A vs DC336A
  • DC332A vs DC3008A
  • DC332A vs DC395A
  • DC332A vs DC366A
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you