☰
DC3064A
DC3064A
Active
Description:  LTM4650A-1 DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC3064A Datasheet
History Price: $304.33
In Stock: 40640
DC3064A vs DC326C
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5.1V
5V
Current - Output
200A
1A
Voltage - Input
4.5V ~ 16V
6V ~ 60V
Regulator Topology
-
Buck
Frequency - Switching
780kHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4650A-1
LT1766
Power - Output
-
-