Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC326C
DC326C
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL FOR LT1766EFE
Manufacturer:
Analog Devices
Datasheet:
DC326C Datasheet
History Price: $118.88
In Stock: 36080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC326C Specification
Specification
Part No
DC326C
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
5V
Current - Output
1A
Voltage - Input
6V ~ 60V
Regulator Topology
Buck
Frequency - Switching
200kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LT1766
Power - Output
-
DC326C PDF Datasheet
DC326C Datasheet
Click and Download: DC326C Datasheet
DC326C Related Parts
DC3006A
Analog Devices
LT3001 ISOLATED DEMO BOARD
DC3016A
Analog Devices
EVAL BOARD FOR LTM4693
DC3018A
Analog Devices
DEMO 5V 12.5A 5MHZ SYNC BUCK SIL
DC3020A
Analog Devices
LT8637 DEMO BOARD
DC3021A
Analog Devices
EVAL BOARD FOR LTC3310S-1
DC3033A
Analog Devices
LTC7817 DEMO BOARD
DC3042A
Analog Devices
DEMO LTC3310 5V 10A AUTO SS2 BUC
DC3043A
Analog Devices
EVAL BOARD FOR LTC3310-1
DC3051A
Analog Devices
LTM4705 DEMO BOARD 20V, DUAL 5A
DC3054A-A
Analog Devices
EVAL BOARD FOR LTC3307B
DC3061A
Analog Devices
EVAL BOARD FOR LTM4701
DC3071A
Analog Devices
LTM8080 40VIN, DUAL 500MA UMODUL
DC326C Compare Parts
DC326C vs DC398A-A
DC326C vs DC397A
DC326C vs DC392A-C
DC326C vs DC392A-B
DC326C vs DC392A-A
DC326C vs DC389A-C
DC326C vs DC389A-B
DC326C vs DC389A-A
DC326C vs DC385A
DC326C vs DC383B
DC326C vs DC377B-A
DC326C vs DC367A
DC326C vs DC356A
DC326C vs DC355A
DC326C vs DC353A
DC326C vs DC349B
DC326C vs DC348A
DC326C vs DC339A-B
DC326C vs DC337A
DC326C vs DC328A
DC326C vs DC326B
DC326C vs DC324A
DC326C vs DC3151A
DC326C vs DC3138A
DC326C vs DC3123A
DC326C vs DC3103A
DC326C vs DC309A
DC326C vs DC3099A
DC326C vs DC308A
DC326C vs DC3082A-C
DC326C vs DC3077A
DC326C vs DC3071A
DC326C vs DC3061A
DC326C vs DC3054A-A
DC326C vs DC3051A
DC326C vs DC3043A
DC326C vs DC3042A
DC326C vs DC3033A
DC326C vs DC3021A
DC326C vs DC3020A
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci