☰
DC3071A
DC3071A
Active
Description:  LTM8080 40VIN, DUAL 500MA UMODUL
Manufacturer:  Analog Devices
Datasheet:   DC3071A Datasheet
History Price: $78.78
In Stock: 33760
DC3071A vs DC326C
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V, 3.3V
5V
Current - Output
500mA, 500mA
1A
Voltage - Input
4V ~ 40V
6V ~ 60V
Regulator Topology
Buck
Buck
Frequency - Switching
-
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM8080
LT1766
Power - Output
-
-