☰
DC3138A
DC3138A
Active
Description:  EVAL BOARD FOR LTC7805
Manufacturer:  Analog Devices
Datasheet:   DC3138A Datasheet
History Price: $177.75
In Stock: 23680
DC3138A vs DC326C
Part No
Series
Automotive, AEC-Q100
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
5V, 12V
5V
Current - Output
15A, 10A
1A
Voltage - Input
12V ~ 36V
6V ~ 60V
Regulator Topology
Buck
Buck
Frequency - Switching
350kHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7805
LT1766
Power - Output
-
-