☰
DC326C
DC326C
Active
Description:  BOARD EVAL FOR LT1766EFE
Manufacturer:  Analog Devices
Datasheet:   DC326C Datasheet
History Price: $118.88
In Stock: 36080
DC326C vs DC324A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
5V
3.3V, 5V, 12V
Current - Output
1A
5A, 5A, 200mA
Voltage - Input
6V ~ 60V
7.5V ~ 24V
Regulator Topology
Buck
Boost, Buck
Frequency - Switching
200kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1766
LTC1876
Power - Output
-
-