☰
DC326C
DC326C
Active
Description:  BOARD EVAL FOR LT1766EFE
Manufacturer:  Analog Devices
Datasheet:   DC326C Datasheet
History Price: $118.88
In Stock: 36080
DC326C vs DC353A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up with LDO
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
5V
Current - Output
1A
-
Voltage - Input
6V ~ 60V
2.7V ~ 4.4V
Regulator Topology
Buck
Boost
Frequency - Switching
200kHz
550kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1766
LTC1928-5
Power - Output
-
-