Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC326C
DC326C
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL FOR LT1766EFE
Manufacturer:
Analog Devices
Datasheet:
DC326C Datasheet
History Price: $118.88
In Stock: 36080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC326C vs DC383B
Part No
DC326C
DC383B
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Positive and Negative
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
5V
12V, 12V, -12V
Current - Output
1A
300mA, 300mA, 350mA
Voltage - Input
6V ~ 60V
5V, 12V, 10V ~ 16V
Regulator Topology
Buck
Boost, Inverting, SEPIC
Frequency - Switching
200kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1766
LT1930, LT1931
Power - Output
-
-