☰
DC330B
DC330B
Active
Description:  EVAL BOARD FOR LT1761
Manufacturer:  Analog Devices
Datasheet:   DC330B Datasheet
History Price: $81.05
In Stock: 25120
DC330B vs DC330A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Channels per IC
1 - Single
1 - Single
Voltage - Output
1.22V, 1.8V, 2V, 2.5V, 2.8V, 3V, 3.3V, 5V
1.22V, 1.8V, 2V, 2.5V, 2.8V, 3V, 3.3V, 5V
Current - Output
100mA
100mA
Voltage - Input
2.3V ~ 20V
2.3V ~ 20V
Regulator Type
Positive Adjustable
Positive Adjustable
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1761
LT1761