☰
DC330B
DC330B
Active
Description:  EVAL BOARD FOR LT1761
Manufacturer:  Analog Devices
Datasheet:   DC330B Datasheet
History Price: $81.05
In Stock: 25120
DC330B Specification
Specification
Part No
DC330B
Category
Linear Voltage Regulator Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Voltage - Output
1.22V, 1.8V, 2V, 2.5V, 2.8V, 3V, 3.3V, 5V
Current - Output
100mA
Voltage - Input
2.3V ~ 20V
Regulator Type
Positive Adjustable
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LT1761
DC330B PDF Datasheet
DC330B Compare Parts
  • DC330B vs DC330A
  • DC330B vs DC3158A
  • DC330B vs DC368B
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****