☰
DC412A
DC412A
Active
Description:  BOARD EVAL FOR LTC3713EG
Manufacturer:  Analog Devices
Datasheet:   DC412A Datasheet
History Price: $178.32
In Stock: 49200
DC412A vs DC445A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
1.25V
5V, 15V, -10V
Current - Output
10A
30mA, 2.5mA, 1mA
Voltage - Input
1.7V ~ 6V
2.7V ~ 4.2V
Regulator Topology
Buck
Boost
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3713
LT1944-1
Power - Output
-
-