☰
DC412A
DC412A
Active
Description:  BOARD EVAL FOR LTC3713EG
Manufacturer:  Analog Devices
Datasheet:   DC412A Datasheet
History Price: $178.32
In Stock: 7200
DC412A Specification
Specification
Part No
DC412A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
1.25V
Current - Output
10A
Voltage - Input
1.7V ~ 6V
Regulator Topology
Buck
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LTC3713
Power - Output
-
DC412A PDF Datasheet
DC412A Related Parts
DC409A
DC409A
Analog Devices
BOARD EVAL FOR LTC3402EMS
DC414B
DC414B
Analog Devices
BOARD DEMO FOR LTC1871EMS
DC418A
DC418A
Analog Devices
BOARD EVAL FOR LT1737CS
DC422A-A
DC422A-A
Analog Devices
BOARD EVAL FOR LTC3405ES6
DC422A-B
DC422A-B
Analog Devices
BOARD EVAL FOR LTC3405ES6
DC423B
DC423B
Analog Devices
BOARD EVAL FOR LT1956EFE
DC424A
DC424A
Analog Devices
BOARD EVAL FOR LTC3701EGN
DC432A
DC432A
Analog Devices
BOARD EVAL FOR LTC1879EGN
DC432B
DC432B
Analog Devices
BOARD EVAL FOR LTC1875EGN
DC433A
DC433A
Analog Devices
BOARD DEMO FOR LT1961EMS8E
DC436A
DC436A
Analog Devices
BOARD EVAL FOR LT1765ES8
DC437A
DC437A
Analog Devices
BOARD DEMO FOR LT1964ES5
DC412A Compare Parts
  • DC412A vs DC482A
  • DC412A vs DC481A
  • DC412A vs DC480A-F
  • DC412A vs DC480A-E
  • DC412A vs DC480A-D
  • DC412A vs DC480A-C
  • DC412A vs DC480A-B
  • DC412A vs DC480A-A
  • DC412A vs DC479A
  • DC412A vs DC476A
  • DC412A vs DC474A
  • DC412A vs DC473A
  • DC412A vs DC471A
  • DC412A vs DC463A
  • DC412A vs DC457B
  • DC412A vs DC456A
  • DC412A vs DC455A
  • DC412A vs DC447A
  • DC412A vs DC445A
  • DC412A vs DC438A
  • DC412A vs DC437A
  • DC412A vs DC436A
  • DC412A vs DC433A
  • DC412A vs DC432B
  • DC412A vs DC432A
  • DC412A vs DC424A
  • DC412A vs DC423B
  • DC412A vs DC422A-B
  • DC412A vs DC422A-A
  • DC412A vs DC418A
  • DC412A vs DC414B
  • DC412A vs DC409A
  • DC412A vs DC492A
  • DC412A vs DC477A
  • DC412A vs DC459A
  • DC412A vs DC450A
  • DC412A vs DC448A
  • DC412A vs DC442A
  • DC412A vs DC419A
  • DC412A vs DC413A
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend