☰
DC412A
DC412A
Active
Description:  BOARD EVAL FOR LTC3713EG
Manufacturer:  Analog Devices
Datasheet:   DC412A Datasheet
History Price: $178.32
In Stock: 7200
DC412A vs DC479A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
1.25V
3.3V
Current - Output
10A
15A
Voltage - Input
1.7V ~ 6V
36V ~ 72V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
-
240kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3713
LT1783, LT3781, LTC1698
Power - Output
-
-