☰
DC414B
DC414B
Active
Description:  BOARD DEMO FOR LTC1871EMS
Manufacturer:  Analog Devices
Datasheet:   DC414B Datasheet
History Price: $185.75
In Stock: 43440
DC414B vs DC448A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
AC/DC, Secondary Side
Outputs and Type
1, Non-Isolated
2, Isolated
Voltage - Output
5V
1.8V, 3.3V
Current - Output
7A
10A, 10A
Voltage - Input
3V ~ 5V
36V ~ 72V
Regulator Topology
Boost
Forward Converter
Frequency - Switching
-
230kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1871
LT3710
Power - Output
-
-