Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC448A
DC448A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LT3710EFE LT3781EG LTC1698EGN -
Manufacturer:
Analog Devices
Datasheet:
DC448A Datasheet
History Price: $89.16
In Stock: 33360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC448A Specification
Specification
Part No
DC448A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
AC/DC, Secondary Side
Outputs and Type
2, Isolated
Voltage - Output
1.8V, 3.3V
Current - Output
10A, 10A
Voltage - Input
36V ~ 72V
Regulator Topology
Forward Converter
Frequency - Switching
230kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LT3710
Power - Output
-
DC448A PDF Datasheet
DC448A Datasheet
Click and Download: DC448A Datasheet
DC448A Related Parts
DC409A
Analog Devices
BOARD EVAL FOR LTC3402EMS
DC414B
Analog Devices
BOARD DEMO FOR LTC1871EMS
DC418A
Analog Devices
BOARD EVAL FOR LT1737CS
DC422A-A
Analog Devices
BOARD EVAL FOR LTC3405ES6
DC422A-B
Analog Devices
BOARD EVAL FOR LTC3405ES6
DC423B
Analog Devices
BOARD EVAL FOR LT1956EFE
DC424A
Analog Devices
BOARD EVAL FOR LTC3701EGN
DC432A
Analog Devices
BOARD EVAL FOR LTC1879EGN
DC432B
Analog Devices
BOARD EVAL FOR LTC1875EGN
DC433A
Analog Devices
BOARD DEMO FOR LT1961EMS8E
DC436A
Analog Devices
BOARD EVAL FOR LT1765ES8
DC437A
Analog Devices
BOARD DEMO FOR LT1964ES5
DC448A Compare Parts
DC448A vs DC482A
DC448A vs DC481A
DC448A vs DC480A-F
DC448A vs DC480A-E
DC448A vs DC480A-D
DC448A vs DC480A-C
DC448A vs DC480A-B
DC448A vs DC480A-A
DC448A vs DC479A
DC448A vs DC476A
DC448A vs DC474A
DC448A vs DC473A
DC448A vs DC471A
DC448A vs DC463A
DC448A vs DC457B
DC448A vs DC456A
DC448A vs DC455A
DC448A vs DC447A
DC448A vs DC445A
DC448A vs DC438A
DC448A vs DC437A
DC448A vs DC436A
DC448A vs DC433A
DC448A vs DC432B
DC448A vs DC432A
DC448A vs DC424A
DC448A vs DC423B
DC448A vs DC422A-B
DC448A vs DC422A-A
DC448A vs DC418A
DC448A vs DC414B
DC448A vs DC409A
DC448A vs DC492A
DC448A vs DC477A
DC448A vs DC459A
DC448A vs DC450A
DC448A vs DC442A
DC448A vs DC419A
DC448A vs DC413A
DC448A vs DC412A
Customer Reviews
4.95 out of 5.00 stars from 183 customer reviews from all over the world
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay