☰
DC419A
DC419A
Active
Description:  BOARD EVAL FOR LTC1779ES6
Manufacturer:  Analog Devices
Datasheet:   DC419A Datasheet
History Price: $87.11
In Stock: 29680
DC419A vs DC477A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
1.8V
5V
Current - Output
250mA
2A
Voltage - Input
2.7V ~ 4.2V
36V ~ 72V
Regulator Topology
Buck
Buck
Frequency - Switching
550kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1779
LT1683
Power - Output
-
-