Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC419A
DC419A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL FOR LTC1779ES6
Manufacturer:
Analog Devices
Datasheet:
DC419A Datasheet
History Price: $87.11
In Stock: 29680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC419A Specification
Specification
Part No
DC419A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
1.8V
Current - Output
250mA
Voltage - Input
2.7V ~ 4.2V
Regulator Topology
Buck
Frequency - Switching
550kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LTC1779
Power - Output
-
DC419A PDF Datasheet
DC419A Datasheet
Click and Download: DC419A Datasheet
DC419A Related Parts
DC409A
Analog Devices
BOARD EVAL FOR LTC3402EMS
DC414B
Analog Devices
BOARD DEMO FOR LTC1871EMS
DC418A
Analog Devices
BOARD EVAL FOR LT1737CS
DC422A-A
Analog Devices
BOARD EVAL FOR LTC3405ES6
DC422A-B
Analog Devices
BOARD EVAL FOR LTC3405ES6
DC423B
Analog Devices
BOARD EVAL FOR LT1956EFE
DC424A
Analog Devices
BOARD EVAL FOR LTC3701EGN
DC432A
Analog Devices
BOARD EVAL FOR LTC1879EGN
DC432B
Analog Devices
BOARD EVAL FOR LTC1875EGN
DC433A
Analog Devices
BOARD DEMO FOR LT1961EMS8E
DC436A
Analog Devices
BOARD EVAL FOR LT1765ES8
DC437A
Analog Devices
BOARD DEMO FOR LT1964ES5
DC419A Compare Parts
DC419A vs DC482A
DC419A vs DC481A
DC419A vs DC480A-F
DC419A vs DC480A-E
DC419A vs DC480A-D
DC419A vs DC480A-C
DC419A vs DC480A-B
DC419A vs DC480A-A
DC419A vs DC479A
DC419A vs DC476A
DC419A vs DC474A
DC419A vs DC473A
DC419A vs DC471A
DC419A vs DC463A
DC419A vs DC457B
DC419A vs DC456A
DC419A vs DC455A
DC419A vs DC447A
DC419A vs DC445A
DC419A vs DC438A
DC419A vs DC437A
DC419A vs DC436A
DC419A vs DC433A
DC419A vs DC432B
DC419A vs DC432A
DC419A vs DC424A
DC419A vs DC423B
DC419A vs DC422A-B
DC419A vs DC422A-A
DC419A vs DC418A
DC419A vs DC414B
DC419A vs DC409A
DC419A vs DC492A
DC419A vs DC477A
DC419A vs DC459A
DC419A vs DC450A
DC419A vs DC448A
DC419A vs DC442A
DC419A vs DC413A
DC419A vs DC412A
Customer Reviews
4.95 out of 5.00 stars from 187 customer reviews from all over the world
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay