☰
DC442A
DC442A
Active
Description:  HIGH EFFICIENCY DC/DC CONVERTER
Manufacturer:  Analog Devices
Datasheet:   DC442A Datasheet
History Price: $208.03
In Stock: 4000
DC442A vs DC459A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC Converter
DC/DC, Step Up
Outputs and Type
1, Isolated
4, Non-Isolated
Voltage - Output
3.3V
8V, 12V, 23V, -8V
Current - Output
25A
400mA, 350mA, 10mA, 5mA
Voltage - Input
36V ~ 72V
3.3V, 5V
Regulator Topology
-
Boost, Buck
Frequency - Switching
230kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1950
LT1946, LT1946A
Power - Output
-
-