Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC459A
DC459A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LT1946EMS8 LT1946AEMS8E - 12VOUT
Manufacturer:
Analog Devices
Datasheet:
DC459A Datasheet
History Price: $111.45
In Stock: 48960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC459A Specification
Specification
Part No
DC459A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Up
Outputs and Type
4, Non-Isolated
Voltage - Output
8V, 12V, 23V, -8V
Current - Output
400mA, 350mA, 10mA, 5mA
Voltage - Input
3.3V, 5V
Regulator Topology
Boost, Buck
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LT1946, LT1946A
Power - Output
-
DC459A PDF Datasheet
DC459A Datasheet
Click and Download: DC459A Datasheet
DC459A Related Parts
DC409A
Analog Devices
BOARD EVAL FOR LTC3402EMS
DC414B
Analog Devices
BOARD DEMO FOR LTC1871EMS
DC418A
Analog Devices
BOARD EVAL FOR LT1737CS
DC422A-A
Analog Devices
BOARD EVAL FOR LTC3405ES6
DC422A-B
Analog Devices
BOARD EVAL FOR LTC3405ES6
DC423B
Analog Devices
BOARD EVAL FOR LT1956EFE
DC424A
Analog Devices
BOARD EVAL FOR LTC3701EGN
DC432A
Analog Devices
BOARD EVAL FOR LTC1879EGN
DC432B
Analog Devices
BOARD EVAL FOR LTC1875EGN
DC433A
Analog Devices
BOARD DEMO FOR LT1961EMS8E
DC436A
Analog Devices
BOARD EVAL FOR LT1765ES8
DC437A
Analog Devices
BOARD DEMO FOR LT1964ES5
DC459A Compare Parts
DC459A vs DC482A
DC459A vs DC481A
DC459A vs DC480A-F
DC459A vs DC480A-E
DC459A vs DC480A-D
DC459A vs DC480A-C
DC459A vs DC480A-B
DC459A vs DC480A-A
DC459A vs DC479A
DC459A vs DC476A
DC459A vs DC474A
DC459A vs DC473A
DC459A vs DC471A
DC459A vs DC463A
DC459A vs DC457B
DC459A vs DC456A
DC459A vs DC455A
DC459A vs DC447A
DC459A vs DC445A
DC459A vs DC438A
DC459A vs DC437A
DC459A vs DC436A
DC459A vs DC433A
DC459A vs DC432B
DC459A vs DC432A
DC459A vs DC424A
DC459A vs DC423B
DC459A vs DC422A-B
DC459A vs DC422A-A
DC459A vs DC418A
DC459A vs DC414B
DC459A vs DC409A
DC459A vs DC492A
DC459A vs DC477A
DC459A vs DC450A
DC459A vs DC448A
DC459A vs DC442A
DC459A vs DC419A
DC459A vs DC413A
DC459A vs DC412A
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay