☰
DC445A
DC445A
Active
Description:  BOARD EVAL FOR LT1944-1EMS
Manufacturer:  Analog Devices
Datasheet:   DC445A Datasheet
History Price: $118.88
In Stock: 9080
DC445A vs DC419A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
5V, 15V, -10V
1.8V
Current - Output
30mA, 2.5mA, 1mA
250mA
Voltage - Input
2.7V ~ 4.2V
2.7V ~ 4.2V
Regulator Topology
Boost
Buck
Frequency - Switching
-
550kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1944-1
LTC1779
Power - Output
-
-