Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC447A
DC447A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL FOR LTC3728EUH
Manufacturer:
Analog Devices
Datasheet:
DC447A Datasheet
History Price: $178.32
In Stock: 42220
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC447A vs DC448A
Part No
DC447A
DC448A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
AC/DC, Secondary Side
Outputs and Type
2, Non-Isolated
2, Isolated
Voltage - Output
1.8V, 2.5V
1.8V, 3.3V
Current - Output
13A, 13A
10A, 10A
Voltage - Input
5V ~ 14V
36V ~ 72V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
450kHz
230kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3728
LT3710
Power - Output
-
-