Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC448A
DC448A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LT3710EFE LT3781EG LTC1698EGN -
Manufacturer:
Analog Devices
Datasheet:
DC448A Datasheet
History Price: $89.16
In Stock: 33360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC448A vs DC423B
Part No
DC448A
DC423B
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
AC/DC, Secondary Side
DC/DC, Step Down
Outputs and Type
2, Isolated
1, Non-Isolated
Voltage - Output
1.8V, 3.3V
5V
Current - Output
10A, 10A
1A
Voltage - Input
36V ~ 72V
7.5V ~ 25V
Regulator Topology
Forward Converter
Buck
Frequency - Switching
230kHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3710
LT1956
Power - Output
-
-