☰
DC448A
DC448A
Active
Description:  LT3710EFE LT3781EG LTC1698EGN -
Manufacturer:  Analog Devices
Datasheet:   DC448A Datasheet
History Price: $89.16
In Stock: 47920
DC448A vs DC424A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
AC/DC, Secondary Side
DC/DC, Step Down
Outputs and Type
2, Isolated
2, Non-Isolated
Voltage - Output
1.8V, 3.3V
1.8V, 2.5V
Current - Output
10A, 10A
1.6A, 1.6A
Voltage - Input
36V ~ 72V
2.5V ~ 9.8V
Regulator Topology
Forward Converter
Buck
Frequency - Switching
230kHz
550kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3710
LTC3701
Power - Output
-
-