☰
DC450A
DC450A
Active
Description:  LTC3717EGN - DDR, HSTL, STTL TER
Manufacturer:  Analog Devices
Datasheet:   DC450A Datasheet
History Price: $89.16
In Stock: 26480
DC450A vs DC448A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
AC/DC, Secondary Side
Outputs and Type
1, Non-Isolated
2, Isolated
Voltage - Output
1.25V
1.8V, 3.3V
Current - Output
12A
10A, 10A
Voltage - Input
5V ~ 20V
36V ~ 72V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
-
230kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3717
LT3710
Power - Output
-
-