Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC457B
DC457B
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL FOR LTC3727AEG-1
Manufacturer:
Analog Devices
Datasheet:
DC457B Datasheet
History Price: $178.32
In Stock: 5840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC457B vs DC448A
Part No
DC457B
DC448A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down with LDO
AC/DC, Secondary Side
Outputs and Type
4, Non-Isolated
2, Isolated
Voltage - Output
3.3V, 5V, 7.5V, 12V
1.8V, 3.3V
Current - Output
4A, 3A, 50mA, 25mA
10A, 10A
Voltage - Input
12.5V ~ 25V
36V ~ 72V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
530kHz
230kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3727A-1
LT3710
Power - Output
-
-